EN
  • EN
  • DE

ATSAMV71Q21A-CB-ES5

Part No ATSAMV71Q21A-CB-ES5
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046985-ATSAMV71Q21A-CB-ES5
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMV71Q21A-CB-ES5 CAD Model

Description

Product Overview: ATSAMV71Q21A-CB-ES5

The ATSAMV71Q21A-CB-ES5 is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the SAM V71 series, which is well-known for its powerful ARM Cortex-M7 core operating at speeds up to 300 MHz. With its rich set of peripherals and high-speed computing capabilities, the ATSAMV71Q21A-CB-ES5 is an ideal choice for complex and computation-intensive applications.

Key Features

  • Core: ARM Cortex-M7 running at up to 300 MHz
  • Memory: Equipped with 2 MB of flash memory and 384 KB of SRAM, providing ample space for application code and data storage
  • Connectivity: Features a variety of communication interfaces including CAN, LIN, Ethernet, USB, SPI, and I2C
  • Timers and PWM: Multiple timer/counters, PWM channels, and Real-Time Timer for precise timing operations
  • Analog Features: Integrated ADC and DAC modules for interfacing with analog sensors and actuators
  • Advanced Security: Offers hardware-based security features to protect against code tampering and unauthorized access
  • Extended Temperature Range: Designed to operate reliably across a wide temperature range, suitable for harsh environments

Applications

The ATSAMV71Q21A-CB-ES5 is versatile and can be used in a range of applications, such as:

  • Automotive systems like advanced driver-assistance systems (ADAS) and in-vehicle infotainment
  • Industrial control systems including PLCs and motor control
  • High-end communication systems and networking equipment
  • Consumer electronics that require high processing power and connectivity

Development Support

Microchip Technology provides comprehensive development support for the ATSAMV71Q21A-CB-ES5, including software libraries, development boards, and a suite of tools for programming and debugging. This ensures a smooth development process for engineers and speeds up the time-to-market for products utilizing this advanced microcontroller.

With its robust architecture, extensive peripheral set, and support for advanced security and connectivity, the ATSAMV71Q21A-CB-ES5 is a top-tier solution for developers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Kemet
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess