EN
  • EN
  • DE

TPS75201QPWPR

Part No TPS75201QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 2-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN POS ADJ 2A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.4V at 2A
Output Current 2A
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS75201
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273330-TPS75201QPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75201QPWPR CAD Model

Description

Product Overview: TPS75201QPWPR from Texas Instruments

The TPS75201QPWPR, manufactured by Texas Instruments, is a high-performance, low-dropout (LDO) voltage regulator that offers a blend of features suitable for a variety of electronic applications. This regulator is designed to deliver a stable and precise output voltage, making it an ideal choice for sensitive analog circuits, microprocessors, and digital signal processors.

Key Features

  • Output Voltage Range: The TPS75201QPWPR provides a fixed output voltage, ensuring a stable power supply for your devices.
  • High Current Capability: Capable of delivering up to 2A of continuous output current, this LDO is designed to meet the requirements of power-intensive applications.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation, even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Fast Transient Response: The device's excellent transient response helps maintain a stable output voltage despite rapid changes in load, which is critical for high-performance processors and digital circuits.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the downstream circuitry from potential damage due to excessive heat or current overload.
  • Adjustable Output: While the device comes with a fixed output, an adjustable version is also available, providing flexibility for a wide range of design requirements.

Applications

The TPS75201QPWPR is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Portable/Battery-Powered Devices
  • Medical Equipment

Package and Quality

This LDO comes in a thermally enhanced 20-pin HTSSOP (PWP) package, which provides improved thermal performance and occupies less space on a printed circuit board. Texas Instruments is known for its commitment to quality, and the TPS75201QPWPR is no exception, ensuring reliable performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4019 $51.8133
17+ $6.0734 $103.2478
26+ $5.8836 $152.9736
36+ $5.6938 $204.9768
46+ $5.5040 $253.1840
61+ $4.9346 $301.0106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,706 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess