EN
  • EN
  • DE

TBP28L42N

Part No TBP28L42N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description STANDARD AND LOW POWER PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264351-TBP28L42N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TBP28L42N CAD Model

Description

Product Overview: TBP28L42N from Texas Instruments

The TBP28L42N is a highly reliable and versatile integrated circuit from Texas Instruments, designed to cater to a wide array of applications that require robust memory solutions. This device is part of Texas Instruments' extensive range of semiconductor products, known for their quality and performance.

Key Features

  • Memory Size: The TBP28L42N offers ample storage capacity for various applications, ensuring efficient data management and retrieval.
  • Access Time: With its fast access time, this product allows for quick data read operations, which is critical for high-performance computing tasks.
  • Package Type: The device is available in a robust package that ensures its durability and reliability, even under challenging environmental conditions.
  • Supply Voltage: It operates at a standard voltage, making it compatible with a wide range of other electronic components and systems.

Applications

The TBP28L42N is suitable for various applications, including:

  • Embedded systems
  • Industrial control units
  • Telecommunication infrastructure
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TBP28L42N is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards set by Texas Instruments. Users can trust in the reliability and longevity of this memory component.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, technical support, and application notes. These resources are designed to help users maximize the functionality and performance of the TBP28L42N in their specific applications.

Whether you are designing a new system or upgrading an existing one, the TBP28L42N from Texas Instruments offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess