EN
  • EN
  • DE

52892-1395

Part No 52892-1395
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description Conn FFC/FPC Connector SKT 13 POS 0.5mm Solder RA SMD Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Contact Plating Tin
Country of Origin MY
Current Rating 500 mA
Gender Female
Housing Material Nylon
Mount Surface Mount
Number of Circuits 13
Number of Positions 13
Number of Rows 1
Orientation Right Angle
Pitch 500 µm
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Voltage Rating 50 V
Wire/Cable Type Flat Flex
Win Source Part Number 1039145-52892-1395
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 52892-1395 CAD Model

Description

The Molex 52892-1395 is a 13-circuit, top contact FFC/FPC connector designed for connecting flexible flat cables (FFC) or flexible printed circuits (FPC) to a printed circuit board (PCB). It is a ZIF (Zero Insertion Force) connector with a fine pitch, ensuring a secure and reliable connection while minimizing the risk of damage during insertion or removal. The top contact configuration simplifies cable insertion.

Applications:

  • LCD Displays: Connecting LCD panels to driver boards in monitors and televisions.
  • Digital Cameras: Interconnecting image sensors, displays, and control boards.
  • Mobile Phones: Connecting display screens, touch panels, and camera modules.
  • Tablets: Integrating display screens and touch sensors.
  • Portable Devices: Used in various handheld devices requiring compact and reliable interconnect solutions.
  • Medical Equipment: Connecting displays and control interfaces in medical devices.

Features:

  • Top Contact: Simplifies FFC/FPC cable insertion from the top.
  • Zero Insertion Force (ZIF): Requires minimal force to insert and remove the cable, preventing damage.
  • Fine Pitch: Allows for high-density connections in compact devices.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Robust Actuator: Provides secure cable retention and reliable electrical contact.

Benefits:

  • Ease of Use: Top contact and ZIF design simplify cable insertion and removal.
  • High Reliability: Secure cable retention and robust construction ensure a reliable connection.
  • Compact Design: Fine pitch enables use in space-constrained applications.
  • Cost-Effective: SMT design allows for automated assembly, reducing manufacturing costs.
  • Versatile: Suitable for a wide range of applications requiring flexible circuit connections.

Additional Details:

The 52892-1395 connector typically has a voltage rating of 50V and a current rating of 0.5A per contact. The operating temperature range is generally between -20°C to +85°C. The housing is often made of high-temperature thermoplastic, suitable for reflow soldering processes. The contacts are usually made of copper alloy with tin or gold plating to ensure good conductivity and corrosion resistance. The actuator is made of durable plastic designed for repeated use. This connector is RoHS compliant.

It is designed for FFC/FPC cable thicknesses of around 0.3mm. The actuator provides a secure locking mechanism to prevent accidental disconnection. Available in tape-and-reel packaging for automated assembly processes.

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC PIN HSG 13POS 2.54MM
Lowest to $4.2609
TE Connectivity
CONTACT FLAT FLEX PIN TIN
Lowest to $0.8710
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess