EN
  • EN
  • DE

TPS74012DGKR

Part No TPS74012DGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1.5-A, Low-Voltage LDO Regulator with Dual Input Voltages
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.2V
Voltage Dropout (Maximum) 0.3V @ 1.5A
Output Current 1.5A
Operating Supply Current 3mA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1273309-TPS74012DGKR
Manufacturer Homepage www.ti.com
Family Name TPS74012
Introduction Date July 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS74012DGKR CAD Model

Description

Product Overview: TPS74012DGKR

The TPS74012DGKR from Texas Instruments is a highly efficient, single-output, low-dropout (LDO) voltage regulator. This advanced power management integrated circuit (IC) is designed to deliver a stable and precise voltage supply for a wide range of applications. Its compact MSOP-8 (DGK) package makes it suitable for space-constrained applications while providing excellent thermal performance.

Key Features

  • Adjustable Output: The TPS74012DGKR offers an adjustable output voltage range from 1.22V to 5.5V, allowing for versatility in different system designs.
  • High Accuracy: With a 1% accuracy over line, load, and temperature, this LDO ensures a reliable and consistent power supply.
  • Low Dropout: Its low dropout voltage allows the regulator to maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal Protection: The device includes an internal thermal shutdown feature, which protects the system from overheating by turning off the regulator if the junction temperature exceeds the thermal shutdown threshold.
  • Current Limiting: The TPS74012DGKR is equipped with current limit protection, which safeguards the device and the load from damage due to excessive current.
  • Fast Transient Response: The regulator's fast transient response ensures stable performance during rapid changes in load, making it ideal for high-performance applications.

Applications

The TPS74012DGKR is suitable for a variety of applications, including but not limited to:

  • Point-of-Load (POL) conversions
  • Post-regulation for switching supplies
  • Networking equipment such as routers and switches
  • FPGAs, DSPs, and microprocessors
  • Battery-powered devices
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS74012DGKR is no exception. The device is designed to meet the rigorous demands of modern electronic systems, ensuring long-term reliability and performance. Whether for industrial, commercial, or consumer applications, this LDO voltage regulator is an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7522 $52.5308
33+ $3.0788 $101.6004
51+ $2.9826 $152.1126
70+ $2.8863 $202.0410
90+ $2.7901 $251.1090
120+ $2.5015 $300.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 724 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess