EN
  • EN
  • DE

TPS73HD318

Part No TPS73HD318
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1273305-TPS73HD318
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73HD318 CAD Model

Description

The TPS73HD318 from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed for applications that require efficient power management. This advanced IC offers a stable and reliable power supply, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Output Voltage Range: The TPS73HD318 provides a fixed output voltage range, ensuring consistent performance for your device.
  • Dropout Voltage: With an extremely low dropout voltage, this regulator operates efficiently, even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: Capable of delivering up to 500 mA of continuous output current, this IC can support a variety of loads.
  • Thermal Protection: The built-in thermal protection feature prevents damage from overheating, enhancing the longevity and reliability of both the regulator and your device.
  • Power Good (PG) Output: This feature allows for real-time monitoring of the output voltage, providing a signal when the voltage level is within the nominal operating range.

Applications

The TPS73HD318 is versatile and can be used in several types of applications, including:

  • Battery-powered equipment
  • Portable devices
  • Microcontroller power supplies
  • Smartphones and tablets
  • Medical devices
  • Automotive applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS73HD318 is no exception. It is designed to meet the rigorous standards of the industry, ensuring performance and durability in the most demanding conditions.

Technical Specifications

Parameter Value
Output Voltage Fixed
Dropout Voltage Low
Output Current Up to 500 mA
Thermal Protection Yes
Power Good Output Yes

Overall, the TPS73HD318 is a reliable and efficient solution for power management in a variety of electronic applications. Its robust feature set ensures that it can meet the needs of both simple and complex power supply requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess