EN
  • EN
  • DE

TPS73733DRVR/TPS73733DRVT

Part No TPS73733DRVR/TPS73733DRVT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999243-TPS73733DRVR/TPS73733DRVT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS73733DRVR/TPS73733DRVT CAD Model

Description

The TPS73733DRVR and TPS73733DRVT are part of Texas Instruments' family of low-dropout (LDO) regulators designed to provide stable and reliable voltage regulation with a wide range of applications. These devices are capable of delivering a fixed output voltage of 3.3V with an input voltage range from 3.5V to 7V, making them perfect for a variety of electronic devices that require a consistent power supply.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy
  • Output Current: Capable of delivering up to 1A of continuous current
  • Dropout Voltage: Low dropout performance, typically 340mV at full load, ensuring efficient operation
  • Thermal Performance: Excellent thermal performance with thermal shutdown protection
  • Stable Operation: Stable with low ESR capacitors, including ceramic types for space-saving designs
  • Package Options: Available in small footprint packages: the TPS73733DRVR in a 2.90 mm x 1.60 mm SON-6, and the TPS73733DRVT in a 5-pin SOT-23

Applications

  • Battery-powered devices
  • Portable media players
  • Wireless LAN cards
  • Handheld instruments
  • Medical equipment

The TPS73733DRVR and TPS73733DRVT are engineered to minimize the number of external components, thereby simplifying the design process and reducing the overall bill of materials. With features like overcurrent protection and overtemperature protection, these LDO regulators ensure the safety and longevity of your electronic systems.

Whether you are designing consumer electronics, industrial hardware, or medical devices, the TPS73733DRVR and TPS73733DRVT from Texas Instruments offer a robust power management solution that combines performance, reliability, and compactness.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Hewlett Packard
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess