EN
  • EN
  • DE

TPS73701

Part No TPS73701
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1A Low-Dropout Regulator with Reverse Current Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273299-TPS73701
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian TPS73701 CAD Model

Description

Product Overview: TPS73701 Voltage Regulator by Texas Instruments

The TPS73701 from Texas Instruments is a high-performance, single-output low-dropout (LDO) voltage regulator that offers the benefits of high accuracy, low noise, and low quiescent current. This device is designed to deliver up to 1A of continuous output current with a dropout voltage of typically 130mV at full load, making it an excellent choice for power-sensitive applications.

Key Features

  • Output Voltage Range: The TPS73701 provides an adjustable output voltage range from 1.2V to 5.5V, allowing for versatile usage in various circuit designs.
  • Stable with Low ESR Capacitors: It is stable with ceramic capacitors that have an equivalent series resistance (ESR) as low as 5 milliohms, which helps in reducing the size and cost of the overall solution.
  • High Accuracy: The output voltage accuracy is high, with a tolerance of typically ±1% over the full line, load, and temperature range.
  • Low Noise: By integrating a noise reduction pin that can be used with an external bypass capacitor, the TPS73701 offers low output noise, making it suitable for RF and precision analog applications.
  • Power-Saving Modes: The device features an enable pin that allows the regulator to be switched on and off, providing additional power-saving opportunities for battery-powered devices.

Applications

The TPS73701 is ideal for a wide range of applications, including but not limited to:

  • Portable/Battery-Powered Devices
  • Wireless LAN & Communications
  • Power Supply for DSPs, FPGAs, and ASICs
  • Medical Equipment
  • High-Performance Analog Circuits

Package and Reliability

The TPS73701 comes in a variety of packages, including the small SOT-223 and the thermally-enhanced MSOP-8 PowerPAD™ package. It is characterized for operation over a temperature range of –40°C to 125°C, ensuring reliable performance across diverse environmental conditions.

With its combination of features, the TPS73701 is a robust and versatile voltage regulator, suitable for a multitude of applications that require precise voltage control and efficient power management.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3998 $51.9740
270+ $0.3745 $101.1150
415+ $0.3618 $150.1470
595+ $0.3365 $200.2175
775+ $0.3239 $251.0225
965+ $0.3112 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,520 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess