EN
  • EN
  • DE

TPS7350QPWRG4

Part No TPS7350QPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS WITH INTEGRATED DELAYED RESET FUNCTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 5V
Voltage Dropout (Maximum) 0.23V @ 500mA
Output Current 500mA
Operating Supply Current 65μA
PSRR 53dB ~ 51dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1273273-TPS7350QPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS7350Q
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS7350QPWRG4 CAD Model

Description

TPS7350QPWRG4 Low-Dropout Regulator by Texas Instruments

The TPS7350QPWRG4 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments (TI), catering to a wide array of applications that require a stable and clean power supply. This device is specifically engineered to deliver a continuous output of up to 500 mA with an input voltage range of 2.7 V to 10 V, making it a versatile choice for various electronic circuits.

Key Features:

  • Output Voltage: The TPS7350QPWRG4 provides a fixed output voltage of 5V, which is essential for consistent performance in digital and analog circuits.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output regulation with minimal difference between the input and output voltages, ensuring efficient operation even at lower input voltages.
  • High Accuracy: The output voltage is precisely regulated with an accuracy of ±2%, which is crucial for sensitive electronic components that require stable power.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to safeguard against overheating and overcurrent conditions, enhancing system reliability.
  • Quiet Operation: Designed for noise-sensitive applications, the TPS7350QPWRG4 boasts a low-noise output, which minimizes interference in RF and precision measurement systems.
  • Package: Available in a TSSOP-8 (Thin Shrink Small Outline Package) form factor, it offers a compact footprint suitable for space-constrained applications.

Applications:

The TPS7350QPWRG4 is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • RF and telecommunications equipment
  • Automotive electronics

With its robust feature set and reliable performance, the TPS7350QPWRG4 from Texas Instruments stands out as a solid choice for designers seeking an LDO regulator that combines efficiency, precision, and protection in a compact package.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6432 $51.0048
34+ $2.9893 $101.6362
52+ $2.8959 $150.5868
72+ $2.8025 $201.7800
93+ $2.7091 $251.9463
124+ $2.4288 $301.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess