EN
  • EN
  • DE
  • IT

TPS7301QDRG4

Part No TPS7301QDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS WITH INTEGRATED DELAYED RESET FUNCTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 1.2V
Output Voltage MAX 9.75V
Voltage Dropout (Maximum) 0.21V @ 200mA
Output Current 500mA
Operating Supply Current 250μA
PSRR 68dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1273221-TPS7301QDRG4
Manufacturer Homepage www.ti.com
Family Name TPS7301
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7301QDRG4 CAD Model

Description

Product Overview: TPS7301QDRG4 by Texas Instruments

The TPS7301QDRG4 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, tailored for applications requiring a low noise, high-accuracy power source. This device offers a significant advantage in systems where power efficiency and reliability are crucial. With its wide input voltage range and low quiescent current, the TPS7301QDRG4 is an excellent choice for portable and battery-powered equipment.

Key Features

  • Output Voltage: The TPS7301QDRG4 provides a fixed output voltage of 5V, which is suitable for powering a variety of analog and digital circuits.
  • High Accuracy: The output voltage is maintained with high accuracy, ensuring stable operation for sensitive components.
  • Low Dropout Voltage: It features a low dropout voltage, allowing for efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: This LDO regulator is designed to minimize noise, making it ideal for noise-sensitive applications such as audio or RF circuits.
  • Stable with Low ESR Capacitors: The TPS7301QDRG4 remains stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, improving performance and reliability.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features to safeguard against conditions that could potentially damage the regulator or the powered device.

Applications

The versatile nature of the TPS7301QDRG4 makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Post-regulation for switching supplies
  • Audio and RF applications

Package and Quality

The TPS7301QDRG4 comes in a compact SOP-8 (Small Outline Package) which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to high standards, ensuring reliability and performance consistency for the end-user.

For engineers and designers looking for a dependable power management solution, the TPS7301QDRG4 from Texas Instruments stands out with its combination of performance, efficiency, and protective features.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9409 $53.4681
21+ $4.8746 $102.3666
32+ $4.7223 $151.1136
44+ $4.5700 $201.0800
57+ $4.4176 $251.8032
76+ $3.9606 $301.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,964 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess