The TPS7271YFFR is a high-performance, low-dropout (LDO) voltage regulator from the reputable manufacturer Texas Instruments (TI). This regulator is designed to provide a stable and precise voltage supply, making it an ideal choice for sensitive electronic applications where voltage accuracy is critical.
Key Features
- Output Voltage: The TPS7271YFFR offers a fixed output voltage of 1.2V, suitable for powering advanced microprocessors and digital ICs that require a stable low-voltage supply.
- High Accuracy: This device provides excellent regulation with a high accuracy of ±1%, ensuring reliable operation of the end application under varying conditions.
- Low Dropout: With a low dropout voltage, the TPS7271YFFR can maintain its output voltage even when the input-to-output differential is minimal, making it efficient for battery-powered devices.
- Current Capability: It can deliver up to 250 mA of continuous output current, which is sufficient for a wide range of electronic components.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing the safety and longevity of both the regulator and the application it powers.
- Low Quiescent Current: The TPS7271YFFR boasts a low quiescent current, which minimizes power consumption when the device is in idle mode, thereby extending battery life in portable applications.
Applications
The TPS7271YFFR is versatile and can be used in a variety of applications, including but not limited to:
- Portable electronics such as smartphones, tablets, and handheld gaming devices
- Wireless communication equipment like WiFi and Bluetooth modules
- Medical devices that require precise and consistent power supplies
- Power management solutions for embedded systems
Package and Availability
The TPS7271YFFR comes in a compact, surface-mount package that is designed for automated assembly processes, ensuring ease of integration into a variety of electronic systems. Texas Instruments provides comprehensive support for this product, including detailed datasheets, reference designs, and technical assistance to help designers incorporate the TPS7271YFFR into their projects seamlessly.