EN
  • EN
  • DE

TPS72515DCQG4

Part No TPS72515DCQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.32V @ 1A
Output Current 1A
Operating Supply Current 225μA ~ 325μA
PSRR 60dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 1273178-TPS72515DCQG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS72515
Introduction Date October 31, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS72515DCQG4 CAD Model

Description

The TPS72515DCQG4 is a high-quality, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is engineered to provide a stable and reliable power supply for a wide range of applications, particularly those requiring precise voltage control and low power consumption.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 1.5V, which is ideal for powering sensitive electronic components that require a stable low voltage supply.
  • Dropout Voltage: With a low dropout voltage, the TPS72515DCQG4 ensures efficient operation even when the input voltage is close to the output voltage, enhancing system efficiency and battery life in portable applications.
  • Current Capacity: It can deliver up to 1A of continuous output current, making it suitable for a variety of medium-power requirements.
  • Package Type: The device comes in a compact SOT-223 (DCQ) package, which is space-efficient and ideal for high-density circuit boards.
  • Thermal Protection: The TPS72515DCQG4 incorporates built-in thermal shutdown protection that safeguards the device and the system from overheating.
  • Overcurrent Protection: It also features overcurrent protection to prevent damage from excessive load conditions.
  • Stable with Low-ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have low equivalent series resistance (ESR), reducing the overall size and cost of the power supply design.

Applications

The TPS72515DCQG4 is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable media players
  • Handheld instruments
  • Wireless communication equipment
  • Microcontroller power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS72515DCQG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess