EN
  • EN
  • DE

MAX16904SAUE33/V+

Part No MAX16904SAUE33/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 600MA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 3.3V
Output Current 600mA
Switching Frequency 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX16904
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 701883-MAX16904SAUE33/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16904SAUE33/V+ CAD Model

Description

Maxim Integrated's MAX16904SAUE33/V+ High-Efficiency Automotive Step-Down Converter

The MAX16904SAUE33/V+ is a highly efficient, compact, automotive-grade step-down converter designed and manufactured by Maxim Integrated. This advanced power management integrated circuit (PMIC) is engineered to deliver consistent performance for automotive applications that require a reliable and efficient power supply. With its wide input voltage range and robust thermal management features, the MAX16904SAUE33/V+ is an ideal solution for powering automotive microprocessors, sensors, and infotainment systems.

Key Features:

  • High-Efficiency Operation: The device boasts a synchronous step-down converter design, which ensures high efficiency across a wide range of load conditions. This translates into reduced power loss and improved thermal performance, making it suitable for energy-sensitive automotive systems.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the MAX16904SAUE33/V+ can accommodate the electrical fluctuations commonly found in automotive power systems, providing a stable output even under varying input conditions.
  • Fixed 3.3V Output: The converter provides a fixed output voltage of 3.3V, which is a common requirement for many electronic components, ensuring compatibility with a broad range of automotive devices.
  • Compact Package: Housed in a small, 16-pin TSSOP-EP (Exposed Pad) package, the MAX16904SAUE33/V+ is designed for space-constrained applications, allowing for a more streamlined integration into automotive systems.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system against excessive heat that could potentially lead to damage or failure.
  • Automotive Qualification: As an AEC-Q100 qualified device, the MAX16904SAUE33/V+ meets the stringent reliability standards required for automotive electronics, ensuring dependable operation in the challenging automotive environment.

Applications:

The MAX16904SAUE33/V+ is particularly well-suited for use in a variety of automotive applications, including:

  • Infotainment and navigation systems
  • Automotive sensor modules
  • Advanced driver-assistance systems (ADAS)
  • Microprocessor and microcontroller power supplies
  • Automotive power management solutions

With its combination of high efficiency, wide input voltage range, and robust protection features, the MAX16904SAUE33/V+ from Maxim Integrated is a reliable and versatile power solution for modern automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess