EN
  • EN
  • DE

TPS65988DKRSHR

Part No TPS65988DKRSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description DUAL PORT USB TYPE-C AND USB PD / USB, Type-C Controller PMIC 56-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications USB, Type-C Controller
Current - Supply 8mA
Voltage - Supply 3.135V ~ 3.45V
Temperature Range - Operating -10°C ~ 75°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Base Product Number TPS65988
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352785-TPS65988DKRSHR
Ultra Librarian 3D Model Ultra Librarian TPS65988DKRSHR CAD Model

Description

The TPS65988DKRSHR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments (TI), designed to facilitate USB Type-C and USB Power Delivery (PD) communication and power control. This advanced product is a testament to TI's commitment to innovation in the field of power management and connectivity solutions.

Product Features:

  • Dual-Port Power Delivery: The TPS65988DKRSHR supports two independent USB Type-C and PD ports, allowing for simultaneous management of power delivery for multiple devices.
  • Programmable Power Supply: It offers a highly flexible and programmable power supply, with support for multiple power roles, including Source, Sink, and Dual-Role Port (DRP) configurations.
  • Integrated Power Switches: This IC includes built-in power switches that provide efficient power distribution and protection, reducing the need for external components.
  • Configurable I/O: The device features configurable I/O pins that can be tailored to specific design requirements, enhancing the versatility of the IC for various applications.
  • Advanced Security: Enhanced security features are built into the TPS65988DKRSHR to protect against overcurrent, overvoltage, and thermal events, ensuring reliable operation under different conditions.
  • Easy Configuration: The device can be easily configured via an I2C interface, allowing for straightforward integration into existing designs and systems.

Applications:

The TPS65988DKRSHR is well-suited for a wide range of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Docking Stations
  • Monitors and Peripherals
  • Industrial and Automotive Systems

As a highly integrated USB Type-C and PD controller, the TPS65988DKRSHR simplifies the design process for manufacturers and enhances the end-user experience by providing fast, efficient charging and data transfer capabilities. With its robust feature set and TI's renowned quality and support, the TPS65988DKRSHR is an excellent choice for any application requiring advanced USB Type-C and Power Delivery functionalities.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5409 $57.2454
13+ $7.8285 $101.7705
20+ $7.5838 $151.6760
28+ $7.3392 $205.4976
36+ $7.0946 $255.4056
48+ $6.3606 $305.3088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,913 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess