EN
  • EN
  • DE

MAX5815BAUD+T

Part No MAX5815BAUD+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH Resistor-String 12-bit 20-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Integral Nonlinearity (INL) 1 LSB
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 125 °C
Max Power Dissipation 797 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 12
Number of Channels 4
Number of Converters 4
Number of Pins 14
Output Type Voltage
Resolution 1.5 B
RoHS Compliant
Settling Time 4.5 µs
Supply Type Analog, Digital
Win Source Part Number 985141-MAX5815BAUD+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5815BAUD+T CAD Model

Description

The MAX5815BAUD+T from Maxim Integrated is a high-precision quad-channel, 12-bit digital-to-analog converter (DAC) designed to deliver exceptional performance and value for a wide array of applications. This versatile component is perfect for situations where multiple DACs are required, such as in process control, automated test equipment, and digital offset and gain adjustment systems.

Key Features

  • Resolution: Each of the four DAC channels provides a 12-bit resolution, enabling fine-grain output voltage control for precise applications.
  • Interface: The device supports a 2-wire, I²C-compatible serial interface, which simplifies connection to a microcontroller or processor and allows for easy daisy-chaining of multiple devices.
  • Reference: An integrated precision reference ensures stable and accurate output voltages, with a low temperature coefficient to maintain performance across a wide temperature range.
  • Flexible Power Supply: The MAX5815BAUD+T operates from a single 2.7V to 5.5V power supply, making it suitable for use in both 3.3V and 5V systems.
  • Power-Saving Modes: It includes power-saving features such as a shutdown mode which reduces the supply current to 2µA (typical).
  • Package: Available in a TSSOP-14 package, it is designed to occupy minimal board space while still providing easy integration into your system.

Applications

The MAX5815BAUD+T is ideal for a range of applications that require high-resolution DACs with multiple channels. These include:

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Power Supply Control
  • Automated Test Equipment

With its combination of high resolution, quad-channel output, integrated reference, and flexible interfacing options, the MAX5815BAUD+T stands out as a robust solution for your analog output needs. Maxim Integrated's commitment to quality ensures that this DAC will provide reliable performance for the most demanding of applications.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess