The ATSAMD21G17D-AZT is a high-performance, low-power microcontroller from Microchip Technology, featuring the 32-bit ARM Cortex-M0+ processor. This product is designed to offer a balance of efficiency and computing power, making it suitable for a wide range of applications, from industrial control systems to consumer electronics.
Key Features
- Core: ARM Cortex-M0+ CPU running at up to 48MHz
- Memory: 128KB of Flash memory and 16KB of SRAM
- I/O Pins: Up to 34 programmable I/O pins for versatile connectivity
- Interfaces: Multiple serial communication modules including I2C, SPI, and USART
- ADC: 12-bit Analog-to-Digital Converter with up to 20 channels
- DAC: 10-bit Digital-to-Analog Converter for analog output capabilities
- Timers: Several 16-bit and 32-bit timers for precise event measurement and PWM generation
- Operating Voltage: 1.62V to 3.63V, enabling low-power operations and compatibility with various power sources
- Temperature Range: -40°C to 85°C, suitable for harsh environments
- Package: 48-pin TQFP package for easy integration into design projects
Applications
The ATSAMD21G17D-AZT is ideal for applications that require efficient power management without compromising on processing capabilities. Its applications span across:
- Internet of Things (IoT) devices
- Wearable technology
- Smart home and building automation
- Industrial control systems
- Battery-operated devices
- Medical equipment
Design Support
Microchip Technology provides extensive support for the ATSAMD21G17D-AZT, including development tools, software libraries, and reference designs. These resources are designed to accelerate the development process and help engineers leverage the full potential of the microcontroller in their applications.
Whether you're developing a new project or upgrading an existing one, the ATSAMD21G17D-AZT offers a flexible and powerful solution that can meet the demands of your application.