EN
  • EN
  • DE

LM2640MTCX-ADJ

Part No LM2640MTCX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Dual Power Supply Controller 28-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name LM2640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877219-LM2640MTCX-ADJ
Ultra Librarian 3D Model Ultra Librarian LM2640MTCX-ADJ CAD Model

Description

Product Overview: LM2640MTCX-ADJ from Texas Instruments

The LM2640MTCX-ADJ is a versatile and efficient dual step-down voltage regulator produced by Texas Instruments, a leader in semiconductor design and manufacturing. This regulator is part of the LM2640 series and is designed to meet the needs of a wide range of applications, including but not limited to, portable computers, telecommunications equipment, and consumer electronics.

Key Features:

  • Adjustable Voltage Output: The LM2640MTCX-ADJ comes with an adjustable output voltage feature, allowing designers to tailor the output to the specific needs of their application. This versatility ensures compatibility with a variety of devices requiring different voltage levels.
  • Dual Channels: The device includes two independent voltage regulator channels, providing the ability to power multiple components or systems simultaneously, thereby simplifying power management in complex circuits.
  • High Efficiency: Designed for high efficiency, the LM2640MTCX-ADJ minimizes power loss and heat generation, which is crucial for maintaining the reliability and longevity of both the regulator and the overall system.
  • Low Dropout: The low dropout performance of this regulator ensures stable operation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing battery life is essential.
  • Thermal Shutdown: With built-in thermal shutdown protection, the LM2640MTCX-ADJ is safeguarded against damage from overheating, enhancing the product's safety and durability.
  • Small Footprint: Housed in a compact TSSOP-16 package, the LM2640MTCX-ADJ saves valuable board space, which is a critical consideration in the design of modern, space-constrained electronic devices.

Applications:

The LM2640MTCX-ADJ is suitable for a variety of applications, including:

  • Portable and Notebook Computers
  • Telecommunications Equipment
  • Networking Hardware
  • Consumer Electronics

With its adjustable voltage output and dual-channel operation, the LM2640MTCX-ADJ provides a flexible and reliable solution for powering today's sophisticated electronic systems. Its high efficiency and protective features make it an excellent choice for designers looking to create durable and energy-efficient products.

For more information, datasheets, and technical support, visit the Texas Instruments website to ensure your design incorporates the LM2640MTCX-ADJ with the utmost confidence.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess