EN
  • EN
  • DE

TPS65982DAZBHR

Part No TPS65982DAZBHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB TYPE-C & PD CTRLR 96ZBH / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Base Product Number TPS65982
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352772-TPS65982DAZBHR
Ultra Librarian 3D Model Ultra Librarian TPS65982DAZBHR CAD Model

Description

The TPS65982DAZBHR from Texas Instruments is a highly integrated and configurable solution designed for USB Type-C and USB Power Delivery (PD) applications. This advanced controller integrates power switches and manages the Power Delivery communication required for negotiating USB Type-C current levels, modes, and orientations.

Key Features

  • USB Type-C and Power Delivery (PD) Protocol: The TPS65982DAZBHR supports the full USB PD 3.0 protocol, enabling higher power capabilities and a range of flexible power delivery options.
  • Integrated Power Path: This device includes integrated NMOS power switches for both source and sink power paths, providing efficient power management and reducing external component count.
  • Configurable Ports: The controller supports multiple USB Type-C ports with role swapping capabilities, making it suitable for a variety of applications including docks, monitors, and power adapters.
  • Alternate Mode Support: It offers support for alternate modes such as DisplayPort and Thunderbolt, allowing the USB Type-C connector to carry non-USB signals.
  • Dead Battery Provision: The TPS65982DAZBHR supports the dead battery scenario, enabling USB PD communication even when the battery is not charged.

Applications

  • Notebooks, Tablets, and Mobile Devices
  • USB Type-C Power Adapters and Chargers
  • USB Type-C Docking Stations
  • Monitors and Peripherals with USB Type-C

Technical Specifications

The TPS65982DAZBHR operates over a wide supply voltage range and offers a comprehensive set of protections including over-current, over-voltage, under-voltage lockout, and thermal protection to ensure reliable operation under various conditions. The device comes in a 6.00 mm x 6.00 mm, 76-pin VQFN package, optimizing the space on the PCB and making it ideal for compact designs.

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS65982DAZBHR is backed by robust technical support and comprehensive documentation, ensuring ease of integration into your design projects.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4006 $73.2018
5+ $20.0211 $100.1055
8+ $19.3954 $155.1632
11+ $18.7697 $206.4667
14+ $18.1441 $254.0174
19+ $16.2671 $309.0749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess