EN
  • EN
  • DE

MC74LVX126M

Part No MC74LVX126M
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER QD N-INV 14SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Win Source Part Number 106872-MC74LVX126M
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian MC74LVX126M CAD Model

Description

Product Overview: MC74LVX126M from ON Semiconductor

The MC74LVX126M is an advanced high-speed CMOS quad bus buffer produced by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is designed to provide the features necessary for a wide range of digital applications, especially where low power consumption and high-speed operation are required.

The MC74LVX126M offers four independent non-inverting buffer gates with 3-state outputs. This feature allows for versatile bus interface configurations, particularly useful in situations where multiple data sources need to be connected to a common data bus. The 3-state outputs ensure that the outputs can be set to a high impedance (Hi-Z) state, effectively disconnecting the buffer from the bus, which is crucial for preventing bus contention and allows for multiple devices to share the same bus lines.

Constructed with silicon gate CMOS technology, this device boasts significant power savings over its conventional counterparts while maintaining the ability to operate at high speeds. The MC74LVX126M operates at a voltage range of 2.7V to 3.6V, making it compatible with low voltage systems and ideal for battery-operated portable devices. Additionally, this buffer has a 5V tolerant input, which means it can interface with 5V logic levels without the risk of damage, providing greater flexibility in mixed-voltage environments.

ON Semiconductor has designed the MC74LVX126M with features such as low quiescent current and high noise immunity, which are characteristic of CMOS devices. These features make the MC74LVX126M suitable for use in telecommunications, computers, industrial control systems, and other digital applications where robust performance is required.

The MC74LVX126M is available in a compact SOIC-14 package, which is space-efficient and suitable for surface-mount technology (SMT), thus allowing for high-density PCB layouts. Its operating temperature range from -55°C to +125°C ensures reliability in a broad spectrum of environmental conditions.

Overall, the MC74LVX126M from ON Semiconductor is a high-performance, versatile buffer that meets the demands of modern digital systems with its low power consumption, high-speed operation, and robust interface capabilities.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess