EN
  • EN
  • DE

TPS65980RHFT

Part No TPS65980RHFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT CONV 3LDO 24VQFN / Thunderbolt? PMIC 24-VQFN (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Thunderbolt™
Voltage - Supply 2.5V ~ 15.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5x4)
Base Product Number TPS65980
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 529732-TPS65980RHFT
Ultra Librarian 3D Model Ultra Librarian TPS65980RHFT CAD Model

Description

Product Overview: TPS65980RHFT by Texas Instruments

The TPS65980RHFT is a versatile and feature-rich USB Power Delivery (PD) controller and USB Type-C port manager from Texas Instruments (TI). Designed to facilitate the development of next-generation electronic devices, this integrated circuit offers a comprehensive solution for managing USB Type-C ports with Power Delivery capabilities.

At the heart of the TPS65980RHFT lies the ability to negotiate power contracts through the USB PD protocol, enabling devices to exchange information regarding power capabilities and requirements. This ensures an optimized charging experience, whether the device is a host or a peripheral. With its support for multiple power roles, including Source, Sink, and Dual-Role Port, this controller is highly adaptable to any USB PD application.

The TPS65980RHFT is not only a USB PD controller but also integrates a VBUS power path gate driver, VCONN power supply, and a USB Billboard device. This integration simplifies the design process by reducing the need for additional components and helps in conserving board space, making it an ideal choice for compact and portable devices.

Safety is a top priority for any power management solution, and the TPS65980RHFT incorporates several protective features. Over-voltage, under-voltage, over-current, and thermal protection mechanisms work in tandem to ensure the safe operation of both the controller and the connected devices. Additionally, the product supports I2C communication for system control and status reporting, providing a high level of control and monitoring capabilities.

The TPS65980RHFT's package is a 90-pin RHF (VQFN-HR) type, which offers a compact footprint suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance across various environments. The device is widely used in applications such as laptops, tablets, power banks, monitors, docking stations, and other peripherals requiring advanced USB Type-C and Power Delivery functionalities.

In summary, the TPS65980RHFT by Texas Instruments is a powerful, all-encompassing solution for USB Type-C and Power Delivery management, catering to the needs of modern electronic devices that demand efficient and safe power delivery and communication.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9803 $55.8424
18+ $5.7275 $103.0950
28+ $5.5485 $155.3580
38+ $5.3695 $204.0410
49+ $5.1905 $254.3345
65+ $4.6536 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess