EN
  • EN
  • DE

ATSAML22G17A-AUT

Part No ATSAML22G17A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM L22G
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAML22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML22G17A-AUTTR, 1611-ATSAML22G17A-AUTTR, 1611-ATSAML22G17A-AUTTR-ND, 1611-ATSAML22G17A-AUTTRINACTIVE, ATSAML22G17A-AUTDKR, 1611-ATSAML22G17A-AUTDKR-ND, 1611-ATSAML22G17A-AUTDKR, ATSAML22G17A-AUTCT, 1611-ATSAML22G17A-AUTCT, 1611-ATSAML22G17A-AUTDKRINACTIVE
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862538-ATSAML22G17A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22G17A-AUT CAD Model

Description

Microchip Technology's ATSAML22G17A-AUT

The ATSAML22G17A-AUT is a feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the SAM L22 series, which is renowned for its exceptional power efficiency and performance that is ideal for low-power and battery-operated applications.

At the heart of the ATSAML22G17A-AUT is an ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 32MHz. The ARM Cortex-M0+ core is known for its energy efficiency, making it an excellent choice for applications that require extended battery life without compromising on processing capabilities.

The device comes with a substantial 128KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. Additionally, this MCU offers a variety of peripheral features, including multiple serial communication modules (SERCOM), which can be configured as UART/USART, SPI, and I2C interfaces, thus offering versatile options for serial communication.

The ATSAML22G17A-AUT also boasts advanced analog features such as a 12-bit ADC, a 10-bit DAC, and analog comparators, which are crucial for interfacing with sensors and performing real-time analog signal processing. Furthermore, with its touch support, this MCU can handle capacitive touch functionality natively, making it a perfect choice for applications with user interfaces.

For security-conscious applications, the ATSAML22G17A-AUT includes features like a True Random Number Generator (TRNG) and hardware-based key storage, ensuring secure data handling and storage. The device's power management techniques are also noteworthy, with idle and standby sleep modes that significantly reduce the power consumption when the MCU is not performing critical tasks.

Overall, the Microchip ATSAML22G17A-AUT is a robust and versatile microcontroller that brings together performance, power efficiency, and a host of features, making it a top choice for a wide range of applications, including industrial control, consumer electronics, IoT devices, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3911 $59.3021
27+ $4.4236 $119.4372
41+ $4.2853 $175.6973
56+ $4.1471 $232.2376
73+ $4.0088 $292.6424
97+ $3.5941 $348.6277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess