EN
  • EN
  • DE

TPS65921BZBHR

Part No TPS65921BZBHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description INTEGRATED POWER MANAGEMENT IC (
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197434-TPS65921BZBHR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Not For New Designs
Applications Handheld/Mobile Devices, OMAP™
Current - Supply 300µA
Voltage - Supply 2.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TPS65921BZBHR CAD Model

Description

The TPS65921BZBHR is a highly integrated power management IC from Texas Instruments, designed for portable and handheld applications. This advanced chip offers a comprehensive solution that simplifies the design of complex power systems, making it an ideal choice for designers looking to enhance the performance and extend the battery life of their products.

Key Features

  • Multiple Power Domains: The device includes several programmable voltage regulators that can supply various power domains within a system, ensuring efficient distribution of power to different components.
  • Integrated Power Sequencing: It comes with built-in power sequencing control, which simplifies the startup process and ensures that each part of the system is powered up in the correct order.
  • SmartReflex™ Technology: Incorporating Texas Instruments' SmartReflex technologies, the TPS65921BZBHR provides adaptive voltage scaling capabilities that adjust power levels based on the processor's performance requirements, thus optimizing power consumption.
  • Audio Codec Support: This chip includes support for audio codecs, making it suitable for applications requiring sound, such as smartphones and portable media players.

Applications

The TPS65921BZBHR is versatile and can be used in a variety of applications, including:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

Some of the technical specifications of the TPS65921BZBHR include:

  • Voltage range flexibility
  • Multiple programmable voltage regulators
  • Integrated power-on reset and watchdog timer
  • I2C interface for programming and control

With its robust feature set and Texas Instruments' reputation for quality, the TPS65921BZBHR is a reliable power management solution that can meet the needs of the most demanding portable applications. Its integration of multiple power management functions into a single chip not only saves space but also reduces the complexity of designing power systems, allowing for quicker time-to-market and improved system reliability.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4120 $50.8240
5+ $20.8509 $104.2545
8+ $20.1993 $161.5944
11+ $19.5477 $215.0247
14+ $18.8962 $264.5468
18+ $16.9414 $304.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess