EN
  • EN
  • DE

TPS659161RGZR

Part No TPS659161RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR / 3.1-V to 5.2-V, 5 Buck Converter and 5 LDO Power Management IC (PMIC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Processor
Supply Voltage (V) 3.135 ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806113-TPS659161RGZR
Ultra Librarian 3D Model Ultra Librarian TPS659161RGZR CAD Model

Description

The TPS659161RGZR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a broad range of applications, including smartphones, tablets, and other portable electronics. This advanced PMIC combines a multitude of features that enable it to provide efficient power management solutions for systems powered by single-cell Li-ion or Li-polymer batteries.

Key Features

  • Multiple Power Rails: The device includes several DC/DC converters, LDOs (Low Drop-Out regulators), and switchable power supplies, allowing it to generate various voltage rails required by complex systems.
  • Programmable Voltage: Many of the power outputs are programmable, enabling fine-tuning to meet specific system requirements and optimize power consumption.
  • SmartReflex™ Technology: This adaptive voltage scaling technology allows the device to dynamically adjust power levels for improved power efficiency and extended battery life.
  • Integrated Power Sequencing: The TPS659161RGZR comes with an integrated power sequencer, simplifying system design by managing the power-up and power-down sequences for the various power rails.
  • I2C Interface: An I2C interface enables system software to control and monitor the PMIC, providing the flexibility to adjust settings and respond to system conditions in real-time.

Advanced Protection

With built-in safety features, the TPS659161RGZR ensures reliable operation under various conditions. It includes over-voltage, under-voltage, over-current, and thermal protection circuits. These protective measures safeguard both the PMIC and the system it powers from electrical mishaps.

Compact Design

The device comes in a compact 48-pin QFN (RGZ) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or the breadth of its integrated features, making it a preferred choice for designers looking to maximize functionality in limited spaces.

Applications

The versatility of the TPS659161RGZR allows it to be used in a wide array of products requiring efficient power management. From mobile devices to portable media players, and even wearable technology, this PMIC helps enable the next generation of compact, energy-efficient gadgets.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7741 $58.8705
11+ $9.6608 $106.2688
17+ $9.3589 $159.1013
23+ $9.0570 $208.3110
29+ $8.7551 $253.8979
39+ $7.8494 $306.1266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess