EN
  • EN
  • DE

TPS659113A2ZRCR

Part No TPS659113A2ZRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 9LDO 98BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Portable Equipment
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 98-BGA Microstar JR
Win Source Part Number 378588-TPS659113A2ZRCR
Family Name TPS659113
Introduction Date August 01, 2011
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659113A2ZRCR CAD Model

Description

Overview of TPS659113A2ZRCR by Texas Instruments

The TPS659113A2ZRCR is an integrated power management IC (PMIC) designed by Texas Instruments to cater to a diverse range of applications, including smartphones, tablets, and other portable electronics. This advanced PMIC combines a variety of features to provide efficient power management and system control in a compact package.

Key Features

  • Multiple Power Rails: The TPS659113A2ZRCR offers several integrated power rails, including step-down converters, LDOs (Low Drop-Out regulators), and a real-time clock supply. This integration helps designers minimize external component count, saving on both space and cost.
  • Programmable Voltage: It provides flexible and programmable voltage options for the various power rails, enabling it to support a wide range of processor cores and peripherals with different voltage requirements.
  • Power Sequencing: The device includes an intelligent power sequencing feature that simplifies the power-up and power-down processes for the connected components, ensuring stable operation and reducing the risk of damage.
  • I2C Interface: An I2C interface allows for easy communication with a host processor, enabling dynamic voltage scaling, power sequencing control, and system diagnostics.
  • Thermal Protection: The TPS659113A2ZRCR is equipped with thermal shutdown protection, safeguarding the device and the system from potential damage due to overheating.

Applications

With its versatile power management capabilities, the TPS659113A2ZRCR is suitable for use in a variety of applications that require efficient power distribution and management. These applications include but are not limited to:

  • Portable and handheld devices
  • Smartphones and tablets
  • Wireless communication systems
  • Media players and digital cameras

Package and Availability

The TPS659113A2ZRCR comes in a compact, space-saving package, making it an ideal choice for designs where PCB real estate is at a premium. Texas Instruments provides comprehensive support for this PMIC, including detailed datasheets, design resources, and technical support to facilitate the integration of the device into various platforms.

In summary, the TPS659113A2ZRCR by Texas Instruments stands out as a versatile and efficient solution for modern power management challenges, offering a blend of performance, integration, and convenience to designers across a wide array of electronic products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7120 $71.1360
6+ $19.4560 $116.7360
8+ $18.8480 $150.7840
11+ $18.2400 $200.6400
15+ $17.6320 $264.4800
19+ $15.8080 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess