EN
  • EN
  • DE

TPS6591133A2ZRC

Part No TPS6591133A2ZRC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU DC/DC CTLR 96BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Applications Portable Equipment
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 98-BGA Microstar JR
Win Source Part Number 1112650-TPS6591133A2ZRC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS6591133A2ZRC CAD Model

Description

Introducing the TPS6591133A2ZRC Power Management IC from Texas Instruments

The TPS6591133A2ZRC is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced PMIC is engineered to meet the demanding power requirements of modern, complex electronic systems. With its compact ZQFN package, the TPS6591133A2ZRC offers a space-saving solution that is ideal for portable and space-constrained applications.

Key Features

  • Multiple Power Outputs: The TPS6591133A2ZRC provides multiple voltage rails through its integrated step-down converters, LDOs, and switchable outputs. This allows for simultaneous power supply to various components such as processors, memory, and peripherals.
  • High Efficiency: The device features high-efficiency switching regulators which help to reduce power loss and improve battery life in portable applications.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the voltage rails, ensuring proper system operation by meeting the power sequencing requirements of different system components.
  • Flexible Configuration: The TPS6591133A2ZRC offers flexible configuration options through its I2C interface, allowing for easy adjustments to voltage settings, operating modes, and other parameters.
  • Integrated Power Control: With its built-in power control logic, the PMIC simplifies system design by managing power states and transitions without the need for additional components.

Applications

The versatility of the TPS6591133A2ZRC makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

With its robust design and advanced features, the TPS6591133A2ZRC from Texas Instruments is the go-to solution for designers seeking a reliable and efficient power management solution. Whether it's for consumer electronics or industrial applications, this PMIC delivers the performance and flexibility required for today's innovative devices.

For detailed specifications and application notes, designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4770 $61.9080
8+ $12.6991 $101.5928
13+ $12.3023 $159.9299
17+ $11.9054 $202.3918
22+ $11.5086 $253.1892
30+ $10.3180 $309.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess