EN
  • EN
  • DE

DTC143EKAFRAT146

Part No DTC143EKAFRAT146
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 10 V
Contact Plating Copper, Silver, Tin
Element Configuration Single
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1056452-DTC143EKAFRAT146
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTC143EKAFRAT146 CAD Model

Description

The DTC143EKAFRAT146 is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. This device integrates a transistor and resistors into a single compact package, simplifying circuit design and reducing component count. It's designed for use in various switching applications where a microcontroller or other digital logic device controls a load.

Applications

  • General-purpose switching circuits
  • Inverter circuits
  • Digital logic control
  • Load driving applications
  • Interface between logic circuits and discrete components

Features

  • Built-in bias resistors: Simplifies circuit design and reduces the number of external components needed.
  • NPN Transistor: Suitable for a wide range of switching applications.
  • Compact SOT-23 package: Saves board space and allows for high-density mounting.
  • Input resistor (R1): 4.7 kΩ
  • Resistor ratio: R2/R1 = 1
  • Low saturation voltage: Ensures efficient switching performance.

Benefits

  • Reduced component count: Simplifies PCB layout and reduces assembly costs.
  • Improved circuit reliability: Fewer external components mean fewer potential points of failure.
  • Space-saving design: The small SOT-23 package allows for high-density circuit designs.
  • Simplified design process: The integrated resistors eliminate the need to calculate and select external resistor values.
  • Stable operation: The built-in resistors provide a stable bias voltage for the transistor, ensuring consistent performance.

Additional Details

The DTC143EKAFRAT146 features an NPN transistor with integrated bias resistors. The input resistor (R1) is 4.7 kΩ, and the series resistor (R2) is also 4.7 kΩ (R2/R1 = 1). This configuration ensures that a small input current can control a larger current flow through the transistor. The transistor's saturation voltage is low, minimizing power dissipation during switching. The device is housed in a SOT-23 package, which is suitable for automated assembly. The device is RoHS compliant. The power dissipation is typically around 200mW. It is designed for low to medium speed switching applications. The on current is typically 100mA.

The part number DTC143EKAFRAT146 represents a tape and reel packaging for automated assembly processes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0585 $50.0175
2,085+ $0.0480 $100.0800
3,230+ $0.0465 $150.1950
4,445+ $0.0450 $200.0250
5,750+ $0.0435 $250.1250
7,695+ $0.0390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess