EN
  • EN
  • DE
  • IT

CY7C344-25PC

Part No CY7C344-25PC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description OT PLD 25 ns PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Memory Type EPROM
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of Logic Blocks (LABs) 1
Number of Logic Elements/Cells 1
Number of Pins 28
Operating Supply Voltage 5 V
Propagation Delay 25 ns
RoHS Non-Compliant
Turn-On Delay Time 25 ns
Win Source Part Number 1204880-CY7C344-25PC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Frequency 62.5 MHz
Case / Package PDIP
Ultra Librarian 3D Model Ultra Librarian CY7C344-25PC CAD Model

Description

The Cypress Semiconductor Corp CY7C344-25PC is a custom part that operates @ a frequency of 62.5 MHz.

  • Frequency: 62.5 MHz
  • Operating Supply Voltage: 5 V
  • Memory Type: EPROM
  • Pins: 28
  • Logic Element/Cell: 1
  • Propagation Delay: 25 ns
  • RoHS Compliance: Non-compliant
  • Supply and Demand Status: Limited
  • Mounting: Through Hole
  • Turn-On Delay Time: 25 ns
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: 0 °C

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess