The TPS6591102A2GZRCR is a highly-integrated power management unit designed and manufactured by Texas Instruments. This advanced PMU is engineered to supply reliable and efficient power to processors, microcontrollers, and other digital loads in a variety of applications, including mobile phones, tablets, and other portable electronics.
Key Features
- Multiple Power Rails: This PMU features a range of power rails with various output voltages, ensuring compatibility with a wide array of components and systems.
- High Efficiency: Designed for maximum energy efficiency, the TPS6591102A2GZRCR helps prolong battery life in portable applications.
- Programmable Voltage: The output voltages are programmable through an I2C interface, providing flexibility and precise control over power delivery.
- Integrated Power Sequencing: The device includes an intelligent power sequencing function that simplifies system power-up and power-down procedures.
- Low Standby Power Consumption: It is optimized for low standby power, which is crucial for extending standby time in battery-powered devices.
Technical Specifications
- Package: 48-VQFN
- Operating Temperature Range: -40°C to +85°C
- Input Voltage Range: Typically 2.5V to 5.5V
- Multiple LDOs: Low-dropout regulators included for additional power rail management.
Applications
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- Wearable Technology
- Other Portable Electronics
The TPS6591102A2GZRCR by Texas Instruments represents a robust solution for modern power management challenges. Its comprehensive feature set and flexibility make it an ideal choice for designers looking to optimize the power efficiency and performance of their portable and battery-powered applications.