EN
  • EN
  • DE

ESD5V3U4RRS E6327

Part No ESD5V3U4RRS E6327
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description Tvs Diode 5.3VWM 15VC SOT-363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 6 V
Capacitance 600 fF
Mounting SMD (SMT)
Case / Package SOT-363-6
Clamping Voltage 15 V
Direction Unidirectional
Maximum Operating Temperature 125 °C
Max Power Dissipation 50 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Circuits 4
Number of Pins 6
Polarity Unidirectional
RoHS Compliant
Working Voltage 6 V
Win Source Part Number 1057909-ESD5V3U4RRS E6327
Categories TVS - Diodes
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD5V3U4RRS E6327 CAD Model

Description

The ESD5V3U4RRS E6327 is a bidirectional ESD protection diode array manufactured by Infineon Technologies. This device is designed to protect up to four high-speed data lines from electrostatic discharge (ESD) events. Its key features include a low clamping voltage, low capacitance, and bidirectional protection, making it ideal for safeguarding sensitive electronic components in various applications.

Applications

  • USB 3.x interfaces
  • HDMI interfaces
  • DisplayPort interfaces
  • Ethernet ports
  • Antenna protection

Features

  • Bidirectional ESD protection for four lines
  • Low clamping voltage
  • Low capacitance
  • IEC 61000-4-2 compliant
  • RoHS compliant

Benefits

  • Superior ESD protection for multiple data lines.
  • Minimal signal degradation due to low capacitance.
  • High surge current capability.
  • Simplified PCB layout and reduced component count.
  • Compliance with industry standards.

Additional Details

The ESD5V3U4RRS E6327 has a reverse working voltage of 5.3V and a typical capacitance of less than 0.5 pF per line. The low clamping voltage ensures that the protected circuitry is not subjected to excessive voltage stress during an ESD event. It is designed to meet the requirements of IEC 61000-4-2, providing reliable protection against ESD strikes up to ±8 kV contact discharge and ±15 kV air discharge. It comes in a space-saving package, such as a TSLP (Thin Small Leadless Package), suitable for high-density PCB designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,895 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess