EN
  • EN
  • DE

TLV320DAC23IGQER

Part No TLV320DAC23IGQER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 8K-96K 80BGA / DAC, Audio 24 b 8k ~ 96k I²S, SPI 80-BGA MICROSTAR JUNIOR (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 8k ~ 96k
Data Interface I2S, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Base Product Number TLV320
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTLV320DAC23IGQER,2156-TLV320DAC23IGQER-TITR
Standard Package 2,500
Win Source Part Number 1100157-TLV320DAC23IGQER
Ultra Librarian 3D Model Ultra Librarian TLV320DAC23IGQER CAD Model

Description

Introducing the TLV320DAC23IGQER from Texas Instruments

The TLV320DAC23IGQER is a high-fidelity audio digital-to-analog converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This product is tailored for portable audio devices, offering an exceptional audio experience for users seeking premium sound quality in compact form factors. The TLV320DAC23IGQER is an ideal choice for manufacturers of smartphones, tablets, digital music players, and other portable electronics that require top-notch audio reproduction.

Key Features

  • High-Quality Audio Output: The DAC supports 24-bit resolution and a sampling rate up to 96 kHz, ensuring detailed and accurate audio reproduction for high-definition sound.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV320DAC23IGQER is suitable for battery-powered devices, contributing to longer playback times and improved energy management.
  • Integrated Headphone Amplifier: The device includes a built-in headphone amplifier that provides a direct drive to headphones, simplifying the design and reducing the need for additional components.
  • Flexible Interface: The TLV320DAC23IGQER features a programmable serial audio interface, which allows for easy integration with most digital audio processors and microcontrollers.
  • Small Footprint: The DAC comes in a compact 32-pin QFN package, making it an excellent choice for space-constrained applications.

Performance and Quality

With its advanced architecture and built-in features, the TLV320DAC23IGQER delivers a pristine audio signal with minimal distortion and noise. Texas Instruments' commitment to quality ensures that this DAC performs reliably across a range of temperatures and operating conditions, making it a versatile component for various audio applications.

Applications

The versatility of the TLV320DAC23IGQER extends to a wide range of applications. It is particularly well-suited for portable audio devices such as MP3 players, portable media players, and mobile phones. Additionally, its high-quality audio output makes it an excellent choice for car audio systems, docking stations, and digital audio effects processors.

In summary, the TLV320DAC23IGQER from Texas Instruments represents a blend of performance, efficiency, and compact design, making it an outstanding solution for next-generation audio devices seeking to deliver superior sound quality to end-users.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess