EN
  • EN
  • DE

TPS659101A1RSK

Part No TPS659101A1RSK
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Win Source Part Number 394794-TPS659101A1RSK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS659101A1RSK CAD Model

Description

The TPS659101A1RSK is a versatile, integrated power management IC (PMIC) from the renowned semiconductor manufacturer, Texas Instruments. This PMIC is designed to support a wide range of applications, particularly focusing on portable and battery-powered devices where efficient power management is critical.

Featuring multiple DC/DC converters, LDO regulators, and an array of programmable outputs, the TPS659101A1RSK provides a comprehensive solution for managing the power requirements of complex systems such as smartphones, tablets, and other multimedia devices. Its high level of integration helps in minimizing the component count, which in turn reduces the overall system footprint and bill of materials (BOM) cost.

The device includes three step-down converters for processor cores, memory, and I/Os, along with four LDOs that are designed for supplying power to auxiliary components such as cameras, audio codecs, or RF sections. The TPS659101A1RSK also features an I2C control bus, allowing for dynamic voltage scaling and power sequencing, which is essential for optimizing power consumption during various operational states.

One of the key benefits of the TPS659101A1RSK is its ability to provide a high level of power efficiency, which is crucial for extending battery life in portable devices. It also includes a power-on reset generator, a watchdog timer, and an RTC supply, further enhancing its functionality as a complete system power management solution.

For developers and engineers, Texas Instruments provides extensive support for the TPS659101A1RSK, including technical documentation, reference designs, and evaluation modules, which facilitate rapid development and testing of applications incorporating this PMIC. The device's robust design and comprehensive feature set make it an excellent choice for anyone looking to create energy-efficient and high-performance portable electronics.

Overall, the TPS659101A1RSK from Texas Instruments stands out as a high-quality, feature-rich power management solution that can meet the demands of today's advanced portable electronics.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess