EN
  • EN
  • DE

TPS6590376ZWSR

Part No TPS6590376ZWSR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit (PMU) | IC PWR MGMT FOR PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Processor
Supply Voltage (V) 3.135 ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 169-LFBGA
Supplier Device Package 169-NFBGA (12x12)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273068-TPS6590376ZWSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS6590376ZWSR CAD Model

Description

The TPS6590376ZWSR from Texas Instruments is a state-of-the-art power management integrated circuit (PMIC) designed to meet the needs of modern, power-sensitive applications. This advanced PMIC is optimized for processor-based systems, providing a high level of integration for handheld and mobile applications where power efficiency and space savings are critical.

Key Features

  • Multiple Power Rails: This PMIC features several programmable voltage rails to power various components within a system, including core processors, memory, and peripherals.
  • High Efficiency: The TPS6590376ZWSR is designed for high power efficiency, reducing the overall power consumption of the system and extending battery life in portable applications.
  • Advanced Power Sequencing: It offers sophisticated power sequencing capabilities, ensuring that each part of the system is powered up and down in the correct order for optimal performance and reliability.
  • Configurable Options: With a range of configurable options, this PMIC allows designers to tailor the power management solution to their specific requirements, ensuring a perfect fit for their application.
  • Small Footprint: The compact design of the TPS6590376ZWSR makes it ideal for space-constrained applications, without compromising on its comprehensive feature set.

Applications

The versatility of the TPS6590376ZWSR makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

Technical Specifications

The TPS6590376ZWSR operates over a wide input voltage range and offers multiple regulated outputs with high accuracy. The device also features I2C control for dynamic voltage scaling, power sequencing, and status reporting. Its thermal management and protection features ensure reliable operation under varying conditions.

Conclusion

Overall, the TPS6590376ZWSR by Texas Instruments represents a comprehensive power management solution that delivers performance, efficiency, and versatility, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3522 $67.0566
6+ $18.3403 $110.0418
9+ $17.7672 $159.9048
12+ $17.1940 $206.3280
16+ $16.6209 $265.9344
21+ $14.9015 $312.9315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,637 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess