EN
  • EN
  • DE

TPS65735RSNR

Part No TPS65735RSNR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU ACTIVE SHUTTER 3D 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Active Shutter 3D Glasses
Operating Supply Current 39μA
Supply Voltage - Operating 2.5 V to 6.4 V
Temperature Range - Operating 0°C to 60°C
Mounting SMD (SMT)
Case / Package 32-QFN (4x4)
Win Source Part Number 034525-TPS65735RSNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65735RSNR CAD Model

Description

Introducing the TPS65735RSNR from Texas Instruments

The TPS65735RSNR is a highly integrated power management IC (PMIC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced component is specifically engineered to cater to the demanding requirements of portable and space-constrained applications. With its compact size and high efficiency, the TPS65735RSNR is an ideal solution for powering the latest generation of mobile devices, including smartphones, tablets, and other portable electronics.

The TPS65735RSNR boasts a wide input voltage range, making it versatile for various battery configurations and able to maintain stable operation through fluctuations in supply voltage. Its ability to provide multiple output voltages simultaneously allows it to efficiently power different subsystems within an electronic device, including processors, memory, and sensors. This multi-channel capability simplifies system design and helps reduce the overall component count, leading to a more streamlined and cost-effective product design.

One of the key features of the TPS65735RSNR is its high level of integration. It includes features such as over-temperature protection, under-voltage lockout, and a power-good indicator, which contribute to the reliability and safety of the end product. The PMIC also offers programmable voltage scaling, enabling designers to optimize power consumption for various operational states, thereby extending battery life and enhancing the user experience.

Furthermore, the TPS65735RSNR is designed with a focus on power efficiency. It employs advanced power management techniques to minimize quiescent current and maximize battery life. Its fast transient response ensures stable power delivery even during sudden changes in load, which is crucial for maintaining performance in power-sensitive applications.

Designed with a compact QFN package, the TPS65735RSNR is easy to integrate into modern PCB layouts, saving valuable space while providing robust power management functionality. Texas Instruments' commitment to quality ensures that this PMIC meets the highest standards of reliability and performance, making it a top choice for designers looking to create efficient, high-performing electronic devices.

Overall, the TPS65735RSNR stands out as a versatile and efficient power management solution that embodies Texas Instruments' innovation and expertise in semiconductor technology.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3951 $52.7412
28+ $3.6062 $100.9736
43+ $3.4935 $150.2205
60+ $3.3808 $202.8480
77+ $3.2681 $251.6437
103+ $2.9301 $301.8003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess