EN
  • EN
  • DE

TPS657095YFFR

Part No TPS657095YFFR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMIC SOLUTIONS EMBEDDED CAMERA M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Handheld/Mobile Devices PMIC 16-DSBGA (1.67x1.67)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFBGA, DSBGA
Case / Package 16-DSBGA (1.67x1.67)
Family Name TPS657095
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900915-TPS657095YFFR
Ultra Librarian 3D Model Ultra Librarian TPS657095YFFR CAD Model

Description

The TPS657095YFFR is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed to cater to the demanding needs of compact and energy-efficient applications. This advanced chip is a perfect solution for devices that require multiple power rails with high efficiency and reliability. With its wide range of features, the TPS657095YFFR is an ideal choice for powering the latest processors, microcontrollers, and other digital cores in portable and wearable technology.

Key Features

  • Multiple Power Rails: The TPS657095YFFR provides several integrated power rails with high efficiency, which can be configured and sequenced to meet the stringent power requirements of complex systems.
  • High Efficiency: Designed with TI's advanced power management technology, this PMIC ensures maximum battery life and minimal heat generation, making it suitable for battery-powered devices.
  • Small Footprint: The compact form factor of the TPS657095YFFR is optimized for space-constrained applications, enabling designers to minimize the size of their PCB layouts.
  • Advanced Power Control: With features like programmable voltage scaling, power sequencing, and dynamic voltage management, this PMIC allows for precise control over power delivery to the system's various components.

Applications

The versatility of the TPS657095YFFR PMIC makes it suitable for a wide array of applications, including:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness trackers
  • Portable medical devices
  • Internet of Things (IoT) devices
  • Wireless communication systems

Technical Specifications

The TPS657095YFFR operates over a wide input voltage range and features multiple power outputs with programmable voltage levels. It is designed for seamless integration with other components in a system, providing stable and efficient power management. The device is available in a compact package, making it an excellent choice for portable applications where space is at a premium.

Conclusion

With its integration of multiple power rails and advanced control features, the TPS657095YFFR from Texas Instruments stands out as a sophisticated power solution for modern electronics. Its compact size, combined with high efficiency, makes it an indispensable component for designers looking to optimize their power management systems in portable and wearable technology.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess