EN
  • EN
  • DE

TPS65520ZVDR

Part No TPS65520ZVDR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT FOR DGTL CA 113NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Digital Camera
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 113-NFBGA (8x8)
Win Source Part Number 142846-TPS65520ZVDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65520ZVDR CAD Model

Description

The TPS65520ZVDR is a high-performance, integrated power management IC designed by Texas Instruments to cater to the demanding needs of portable and battery-powered electronics. This advanced power solution is particularly suited for applications requiring multiple power rails, such as handheld devices, digital cameras, and other compact consumer electronics.

Key Features

  • Multiple Output Voltages: The TPS65520ZVDR provides several regulated output voltages, enabling it to power various components within an electronic device simultaneously.
  • High Efficiency: With an emphasis on power conservation, the device is engineered for high efficiency, which is crucial for extending battery life in portable applications.
  • Small Footprint: The compact QFN package is space-saving and ideal for space-constrained applications.
  • Integrated Power Switches: The inclusion of integrated power switches reduces the need for external components, simplifying design and reducing overall system cost.
  • Programmable Sequencing: The power-up and power-down sequencing can be programmed, allowing for tailored startup sequences for different system requirements.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, preventing damage from overheating.

Applications

The versatility of the TPS65520ZVDR makes it a perfect choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • GPS Units

Technical Specifications

The TPS65520ZVDR operates over a wide input voltage range and provides multiple output voltage options. It comes in a 40-pin QFN package and is designed for easy integration into system designs. For detailed technical specifications, designers should consult the datasheet and Texas Instruments' technical support resources.

Conclusion

The TPS65520ZVDR from Texas Instruments represents a robust and efficient power management solution for designers looking to optimize power usage in their portable and battery-powered devices. Its comprehensive feature set and compact design make it a go-to choice for a multitude of applications where reliability and efficiency are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess