EN
  • EN
  • DE

TPS65320BQPWPRQ1

Part No TPS65320BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK W/LDO 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Automotive Radio and Instrument Cluster Power Supply
Number of Outputs 2
Frequency - Switching 100kHz to 2.5MHz
Voltage/Current - Output 1 1.1 V to 20 V, 3.2A
Voltage/Current - Output 2 1.1 V to 5.5 V, 280mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer No
Supply Voltage - Operating 3.6 V to 40 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 1112604-TPS65320BQPWPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65320BQPWPRQ1 CAD Model

Description

The TPS65320BQPWPRQ1 is a sophisticated power management integrated circuit (PMIC) from Texas Instruments, specifically designed to meet the rigorous demands of automotive applications. This high-performance device features a wide input voltage range and multiple output channels, making it an ideal choice for supplying power to microcontrollers, sensors, and other electronic components within a vehicle's electronic system.

Key Features:

  • Versatile Input Voltage: Capable of handling an input voltage range from 4.5V to 40V, the TPS65320BQPWPRQ1 accommodates the fluctuations commonly found in automotive power systems.
  • Multiple Output Channels: Equipped with various output channels, including buck converters and LDO regulators, it provides a flexible power solution that can be tailored to specific system requirements.
  • High Efficiency: The device's buck converters operate with high efficiency, reducing power loss and heat generation, which is critical for maintaining performance and reliability in the automotive environment.
  • Robust Protection Features: With built-in protection against overcurrent, overvoltage, undervoltage, and overtemperature, the TPS65320BQPWPRQ1 ensures reliable operation under harsh conditions.
  • Qualified for Automotive: As a Q1-grade component, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 certification.

Applications:

The TPS65320BQPWPRQ1 is well-suited for a variety of automotive systems, including:

  • Infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Instrument clusters

Package and Availability:

This PMIC is available in a compact 28-pin HTSSOP package, which is designed to occupy minimal space on a printed circuit board while providing adequate thermal performance. For pricing, availability, and additional technical resources, interested parties should contact Texas Instruments or an authorized distributor.

Overall, the TPS65320BQPWPRQ1 from Texas Instruments represents a robust, efficient, and flexible power management solution for the demanding requirements of the automotive industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6185 $50.6590
34+ $2.9691 $100.9494
53+ $2.8763 $152.4439
72+ $2.7835 $200.4120
93+ $2.6907 $250.2351
125+ $2.4124 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess