EN
  • EN
  • DE

LTC7103EUHE#PBF

Part No LTC7103EUHE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.3A 36QFN  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 105V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 105V
Current - Output 2.3A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 36-WFQFN, 26 Leads, Exposed Pad
Supplier Device Package 36-QFN (5x6)
Base Product Number LTC7103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC7103EUHE#PBF-ND,505-LTC7103EUHE#PBF,-2735-LTC7103EUHE#PBF
Standard Package 61
Win Source Part Number 1004877-LTC7103EUHE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7103EUHE#PBF CAD Model

Description

Analog Devices Inc. LTC7103EUHE#PBF High-Efficiency, Monolithic Synchronous Step-Down DC/DC Converter

The LTC7103EUHE#PBF from Analog Devices Inc. is a state-of-the-art, high-performance monolithic synchronous step-down DC/DC converter designed to meet the rigorous demands of today's power supply requirements. This advanced component is engineered to deliver high efficiency and fast transient response in a compact package, making it an ideal solution for a wide range of applications including telecommunications, networking, industrial systems, and portable devices.

With an input voltage range of 4.5V to 60V, the LTC7103EUHE#PBF is versatile and can operate in various supply conditions, ensuring reliability and stability across different platforms. Its output voltage can be programmed from 0.8V to 24V, which enables it to power a vast array of low voltage electronics, including the latest generation of microprocessors and FPGAs that require precise voltage regulation.

The device incorporates an internal synchronous rectification topology, which enhances efficiency by reducing power loss due to diode conduction. This feature is particularly valuable in applications where energy conservation is critical, such as battery-powered devices. The LTC7103EUHE#PBF also boasts a peak efficiency of up to 95%, minimizing heat generation and enabling the use of smaller heat sinks and other thermal management components.

Furthermore, the LTC7103EUHE#PBF offers a Silent Switcher® architecture that significantly reduces EMI emissions, making it easier to meet stringent electromagnetic compatibility (EMC) standards. This is essential for applications sensitive to noise, such as precision instrumentation and audio equipment.

For design flexibility, the LTC7103EUHE#PBF includes programmable soft-start, tracking, and external synchronization up to 2MHz, which allows optimization of the converter for specific application requirements. The device is also protected against overvoltage, overcurrent, and overtemperature conditions, ensuring long-term reliability and safety of the end application.

Packaged in a 5mm x 6mm QFN package, the LTC7103EUHE#PBF is compact and suitable for space-constrained applications. Its cutting-edge performance and robust feature set make it an excellent choice for designers looking to create efficient, high-density power solutions.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3922 $57.5688
9+ $11.8090 $106.2810
14+ $11.4400 $160.1600
19+ $11.0710 $210.3490
24+ $10.7019 $256.8456
32+ $9.5948 $307.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess