EN
  • EN
  • DE

TPS65300QPWPRQ1

Part No TPS65300QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3-MHz Step-Down Regulator and Triple Linear Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Topology Step-Down (Buck) (1), Linear (LDO) (3)
Function Automotive
Number of Outputs 4
Frequency - Switching 2MHz ~ 3MHz
Voltage/Current - Output 1 5.3V, 1.2A
Voltage/Current - Output 2 5V, 350mA
Voltage/Current - Output 3 3.3V, 350mA
w/LED Driver No
w/Supervisor Yes
w/Sequencer No
Operating Supply Voltage 5.6 V ~ 40 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-HTSSOP
Win Source Part Number 1273043-TPS65300QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65300-Q1
Introduction Date April 17, 2019
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65300QPWPRQ1 CAD Model

Description

Product Overview: TPS65300QPWPRQ1 from Texas Instruments

The TPS65300QPWPRQ1 is a highly sophisticated automotive power management IC designed by Texas Instruments to cater to the demanding needs of modern automotive applications. This integrated circuit is engineered to provide reliable and efficient power supply solutions for automotive microcontrollers and safety MCUs.

Key Features:

  • Multi-Output Power Supply: The TPS65300QPWPRQ1 features multiple outputs, including a pre-regulator, a buck converter, and LDOs (Low Drop-Out regulators), making it a versatile solution for various power requirements within automotive systems.
  • High-Efficiency: With an integrated buck converter, this device ensures high-efficiency power conversion, which is critical for reducing heat dissipation and improving the reliability of automotive electronics.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the fluctuations commonly found in automotive battery voltages, ensuring stable operation through different states such as crank and stop-start conditions.
  • Robust Protection Features: The IC includes over-voltage, under-voltage, over-current, and thermal shutdown protection, safeguarding the system against a wide array of electrical hazards.
  • Qualified for Automotive Applications: As indicated by the 'Q1' suffix in its part number, the TPS65300QPWPRQ1 meets the rigorous AEC-Q100 standards for automotive quality, ensuring performance and durability in harsh automotive environments.

Applications:

The TPS65300QPWPRQ1 is ideal for various automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Automotive Instrumentation Clusters
  • Body Control Modules (BCM)

Package and Availability:

This power management IC is available in a 28-pin HTSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. Its compact form factor makes it suitable for space-constrained automotive applications. For pricing, availability, and additional technical resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8763 $55.1341
16+ $6.4626 $103.4016
24+ $6.2607 $150.2568
34+ $6.0587 $205.9958
43+ $5.8568 $251.8424
58+ $5.2509 $304.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess