EN
  • EN
  • DE

TPS65175RSHR

Part No TPS65175RSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUPP FOR LCD 56VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8.6 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-VQFN (7x7)
Win Source Part Number 081720-TPS65175RSHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65175RSHR CAD Model

Description

The TPS65175RSHR is a high-performance, multi-channel power supply IC designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the needs of thin-film transistor (TFT) LCD panels, which are widely used in televisions, monitors, and notebook displays.

Key Features

  • Versatile Power Solution: The TPS65175RSHR provides a complete power supply solution for TFT LCD panels, integrating multiple output voltages required for source drivers, gate drivers, and VCOM buffers.
  • Multiple Output Channels: It includes a boost converter, a buck converter, and multiple high-accuracy linear regulators to deliver a range of output voltages with excellent stability and efficiency.
  • Programmable Sequencing: The device allows for flexible power sequencing, which is crucial for the proper startup and shutdown of LCD panels to avoid damage and extend their operational lifespan.
  • High Efficiency: With its advanced design, the TPS65175RSHR achieves high power conversion efficiency, reducing overall power consumption and heat generation within the system.

Applications

The TPS65175RSHR is suitable for a variety of applications where high-quality and reliable power management is essential. It is particularly useful in:

  • LCD Television Sets
  • Computer Monitors
  • Notebook Displays
  • Industrial Displays

Technical Specifications

  • Package: VQFN-32
  • Input Voltage Range: 3.0 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Switching Frequency: Adjustable up to 2.2 MHz

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS65175RSHR is no exception. It is designed to meet the stringent requirements of the industrial and consumer electronics markets, ensuring reliability and performance in demanding applications.

Ordering Information

The TPS65175RSHR is available for order in tape and reel packaging, facilitating easy integration into manufacturing processes. For detailed ordering and product information, customers can consult the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8317 $50.9706
44+ $2.3235 $102.2340
67+ $2.2509 $150.8103
92+ $2.1783 $200.4036
119+ $2.1056 $250.5664
159+ $1.8878 $300.1602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess