The TPS65142RTGR is a state-of-the-art integrated circuit from Texas Instruments, designed specifically for the power management of small to medium-sized LCD panels. This product stands out in the market for its efficiency, reliability, and versatility, making it an ideal choice for designers and engineers looking to enhance the performance of their display applications.
Key Features
- Dual Output Power Supply: The TPS65142RTGR offers a dual output power supply that is capable of driving both the positive and negative rails required for LCD bias. This feature simplifies design and reduces external component count.
- High Efficiency: With an advanced switching regulator design, this component achieves high power conversion efficiency, which is critical for battery-powered devices to extend their operational life.
- Adjustable Outputs: The output voltages are adjustable, providing design flexibility to match the requirements of various LCD panels.
- Small Footprint: The device comes in a compact QFN package, making it suitable for space-constrained applications.
- Integrated Protection Features: It includes a range of built-in protection features such as thermal shutdown, over-voltage protection, and under-voltage lockout, ensuring the safety and longevity of the application.
Applications
The TPS65142RTGR is designed to meet the demands of a wide array of applications, including:
- Notebook computers
- Tablet PCs
- Portable DVD players
- Other handheld devices with LCD displays
Technical Specifications
Some of the technical specifications of the TPS65142RTGR include:
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: Adjustable to meet various LCD panel specifications
- Package: 16-pin QFN (RGT)
- Operating Temperature Range: -40°C to 85°C
In conclusion, the TPS65142RTGR by Texas Instruments is a highly integrated and efficient solution for LCD power supply requirements, offering both performance and practicality for a wide range of electronic devices.