EN
  • EN
  • DE

TPS65100PWP

Part No TPS65100PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description TRIPLE OUTPUT LCD SUPPLY WITH LINEAR REGULATOR AND VCOM BUFFER | IC REG CTRLR TFT 4OUT 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Controller, TFT LCD
Parts Input Voltage (V) 2.7V ~ 5.8V
Number of Outputs 4
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number TPS65100
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1272990-TPS65100PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65100PWP CAD Model

Description

The TPS65100PWP is a compact, high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile IC is specifically tailored for driving thin-film transistor (TFT) liquid crystal displays (LCDs) that are commonly found in notebooks, monitors, and other portable devices where efficient power management is crucial.

Key Features

  • Multiple Output Power Supply: The TPS65100PWP offers a complete power supply solution for TFT LCD panels by providing a positive voltage for the source driver, a negative voltage for the gate driver, and additional outputs for the system logic and the VCOM backplane.
  • High Efficiency: With an integrated switch-mode power supply (SMPS), the device ensures high power efficiency, which is essential for battery-powered devices to extend their operational lifespan.
  • Adjustable Outputs: The output voltages are highly adjustable through external resistors, allowing for customization to match specific panel requirements.
  • Wide Input Voltage Range: The TPS65100PWP operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance across different operating conditions.
  • Thermal Protection: The IC includes over-temperature protection, safeguarding the device and the system it powers from potential damage due to excessive heat.

Applications

The TPS65100PWP is ideal for a wide range of applications, particularly where efficient power conversion and small form factor are necessary. It is commonly used in:

  • Notebook computers
  • Portable monitors
  • Portable media players
  • Other handheld devices

Package and Availability

The TPS65100PWP is offered in a 24-pin HTSSOP (PWP) package, ensuring a minimal footprint on the PCB. This package is designed for thermal performance and space-saving, which is critical in portable applications. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact an authorized TI distributor.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0233 $50.5825
61+ $1.6602 $101.2722
94+ $1.6083 $151.1802
129+ $1.5564 $200.7756
167+ $1.5046 $251.2682
223+ $1.3489 $300.8047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess