EN
  • EN
  • DE

FSA660TMX

Part No FSA660TMX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 2:1 MIPI C-PHY 18TMLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features MIPI Switch IC Channel 18-TMLP (2x2.8)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 18-XFQFN Exposed Pad
Case / Package 18-TMLP (2x2.8)
Family Name FSA660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 488-FSA660TMXDKR, FSA660TMX-ND, 488-FSA660TMXCT, 488-FSA660TMXTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919366-FSA660TMX
Ultra Librarian 3D Model Ultra Librarian FSA660TMX CAD Model

Description

Introducing the FSA660TMX – A High-Performance Analog Switch from ON Semiconductor

The FSA660TMX is a cutting-edge analog switch designed by ON Semiconductor, a name synonymous with innovation and reliability in the semiconductor industry. This device is engineered to provide a seamless and efficient solution for routing analog or digital signals in various applications, including mobile devices, portable media players, and other electronic systems where space is at a premium and performance is paramount.

Key Features of the FSA660TMX

  • Low On-Resistance: The FSA660TMX boasts an exceptionally low on-resistance (RON) of typically 0.5 Ohms, ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in high-performance applications.
  • Wide Voltage Range: Accommodating a broad range of operating voltages, this device supports 1.65V to 4.3V single supply operation, making it versatile for use in various circuit configurations.
  • High Bandwidth: With a bandwidth of over 300MHz, the FSA660TMX is capable of handling high-speed signals without significant distortion, making it ideal for audio, video, and data applications.
  • ESD Protection: The device integrates robust ESD protection circuitry, safeguarding it against electrostatic discharges and ensuring long-term reliability and stability.
  • Advanced Packaging: ON Semiconductor's commitment to innovation is reflected in the FSA660TMX's MicroPak™ packaging, which significantly reduces the device's footprint and is optimized for space-constrained applications.

Applications and Usage

The FSA660TMX is tailored for applications where high-quality signal switching is essential. It is commonly used in audio signal routing, where its low distortion and crosstalk characteristics are vital. Additionally, its high-speed capabilities make it suitable for video signal switching, offering designers a compact and efficient solution for multimedia devices.

ON Semiconductor's FSA660TMX is also a preferred choice for USB 2.0 signal multiplexing, thanks to its bidirectional operation and high-bandwidth interface. Its low-power consumption and wide voltage range are particularly advantageous for battery-operated devices, where power efficiency is critical.

In summary, the FSA660TMX from ON Semiconductor is a high-performance analog switch that offers low on-resistance, high bandwidth, and robust ESD protection in a compact package. Its versatility and reliability make it an excellent choice for designers seeking to optimize signal routing in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9199 $52.5582
42+ $2.3958 $100.6236
65+ $2.3210 $150.8650
90+ $2.2461 $202.1490
116+ $2.1712 $251.8592
155+ $1.9466 $301.7230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess