EN
  • EN
  • DE

TPS650940A0RSKR

Part No TPS650940A0RSKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR/CONV 12OUT 64QFN / series Controller/Converter, Mobile PCs Voltage Regulator IC 12 Output 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Series D-CAP2™
Package Tape & Reel (TR)
Applications Controller/Converter, Mobile PCs
Voltage - Input 5.6V ~ 21V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number TPS650940
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 962269-TPS650940A0RSKR
Ultra Librarian 3D Model Ultra Librarian TPS650940A0RSKR CAD Model

Description

Product Overview: TPS650940A0RSKR by Texas Instruments

The TPS650940A0RSKR is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed to meet the rigorous power requirements of today's complex electronic systems. This advanced PMIC features multiple voltage rails and power sequences, making it an ideal solution for powering multi-core processors, FPGAs, and other digital loads that require efficient and reliable power delivery.

Key Features

  • Multi-Channel Support: The PMIC includes several integrated step-down converters, LDOs (Low Dropout Regulators), and a controller for an external power stage, providing a comprehensive power solution in a single package.
  • Configurable Outputs: With its flexible power sequencing and configurable output voltage settings, the TPS650940A0RSKR can be easily adapted to meet specific system requirements, ensuring compatibility with a wide range of devices and applications.
  • High Efficiency: The device is designed for high efficiency across a wide load range, which helps to minimize power loss and heat generation, thus extending battery life in portable applications.
  • Advanced Packaging: Housed in a compact VQFN (Very Thin Quad Flat No-Lead) package, the TPS650940A0RSKR saves valuable board space and is suitable for space-constrained applications.
  • Protection Features: The PMIC includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the safety and reliability of the end system.
  • I2C Interface: An I2C-compatible interface allows for digital communication and control, providing real-time system monitoring and dynamic voltage scaling capabilities.

Applications

The versatility of the TPS650940A0RSKR makes it suitable for a diverse range of applications, including:

  • Mobile Computing Devices
  • Networking Equipment
  • Portable Electronics
  • Industrial Systems
  • Enterprise Servers

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS650940A0RSKR is backed by TI's commitment to quality and support. Whether you're designing for power efficiency, space-saving, or system reliability, this PMIC is engineered to help you achieve your design goals with ease.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5277 $55.2770
23+ $4.5356 $104.3188
35+ $4.3938 $153.7830
48+ $4.2521 $204.1008
61+ $4.1104 $250.7344
82+ $3.6851 $302.1782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess