EN
  • EN
  • DE

PK20DX128VFM5

Part No PK20DX128VFM5
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MCU 32-bit K20 ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 32-Pin QFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Core Architecture ARM
Data Bus Width 32 b
Frequency 50 MHz
Halogen Free Halogen Free
Interface I2C, I2S, SPI, UART, USB
Max Frequency 50 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Number of I/Os 20
Number of Pins 32
Number of Timers/Counters 12
Packaging Bulk
Radiation Hardening No
RAM Size 18 kB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1023401-PK20DX128VFM5
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK20DX128VFM5 CAD Model

Description

The NXP PK20DX128VFM5 microcontroller is a highly capable, low-power device that serves as an integral component for a wide range of embedded applications. This microcontroller is part of the Kinetis K20 50 MHz family and is built on the ARM Cortex-M4 core, offering users enhanced computational power, including a single-precision floating-point unit for complex computations and DSP instructions for signal processing tasks.

With 128 KB of flash memory and 16 KB of RAM, the PK20DX128VFM5 provides ample space for application code and data storage, ensuring smooth operation even in demanding applications. The flash memory is also flexible, supporting read-while-write (RWW) operations, which enables seamless firmware updates without interrupting the device's functionality.

The microcontroller's robust design includes multiple communication interfaces, such as I2C, SPI, and UART, allowing for versatile connectivity options. Additionally, it has a variety of timers, ADCs with high-resolution capabilities, and DACs, which are crucial for real-time control systems. The inclusion of a USB 2.0 Full-Speed OTG controller with an integrated transceiver makes this microcontroller an excellent choice for portable devices and applications requiring USB connectivity.

Security is a key feature of the PK20DX128VFM5, which comes equipped with a hardware CRC module to ensure data integrity, as well as a Random Number Generator Accelerator (RNGA) for cryptographic operations. The device also features a Memory Protection Unit (MPU) that enhances the reliability and safety of the system by preventing unauthorized memory access.

Designed for efficiency, the PK20DX128VFM5 operates at a voltage range of 1.71 to 3.6V, allowing for low-power consumption that is critical for battery-powered devices. Its wide range of operating temperatures (-40°C to +85°C) ensures reliability across various environmental conditions, making it suitable for industrial and automotive applications as well.

To facilitate development, NXP offers comprehensive software support, including the MCUXpresso SDK, middleware, and IDE tools. This support, along with the microcontroller's rich set of features, makes the NXP PK20DX128VFM5 an ideal choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess