The RM13JTN471 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It serves as a component for current limiting, voltage division, and general electronic functions in circuits. The main characteristic is its resistance value of 470 ohms (represented as 471), which, along with tolerance, makes it well-suited for applications demanding accurate current management or voltage control.
Applications
- Power supplies
- Signal processing circuits
- Voltage dividers
- Consumer electronics
- LED lighting circuits
Features
- Resistance of 470 ohms (471 coding)
- Thick film design
- SMD (Surface Mount Device) package
- Compact size
- RoHS Compliance
Benefits
- Current management
- Precise voltage division
- Easy integration in circuits
- Cost effective
- Reliable performance
Additional Details
The RM13JTN471 is in a SMD, permitting quick and automated assembly and enabling circuit layouts. The 'JTN' designator generally represents certain tolerances, impacting the resistor’s steadiness over varying circumstances. Proper soldering is necessary to avoid any damage due to heat and ensure proper assembly. The number '471' describes the resistance: '47' followed by '1', which indicates one '0'. 47 * 10^1 = 470 ohms.
When assessing for selection, it is important to choose and evaluate proper resistance values, tolerances, and operating requirements depending on requirements. The TA-I are compliant with industry standards and designed for reliability. Make sure proper practices in handling and in soldering are adhered to and used when adding to the board.