EN
  • EN
  • DE

TPS65053RGER

Part No TPS65053RGER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGT 5CH W/3 LDO 24VQFN / Power Management IC 2.5V to 6V 24-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Mobile/OMAP
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 034468-TPS65053RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS65053
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65053RGER CAD Model

Description

Product Overview: Texas Instruments TPS65053RGER

The TPS65053RGER from Texas Instruments is a highly integrated power management IC designed to cater to the needs of multi-channel power supply systems. This advanced device is particularly suitable for portable electronics such as smartphones, tablets, and other handheld devices due to its compact size and efficiency.

The TPS65053RGER features multiple DC/DC converters and LDOs (Low Drop-Out regulators), making it an all-in-one solution for power management. It incorporates a dual, step-down converter with synchronous rectification, which enhances power efficiency and extends battery life in applications. The device's flexibility is highlighted by its configurable output voltage settings, which can be adjusted to meet the specific demands of various system components.

With its QFN-24 package, the TPS65053RGER is designed for space-constrained applications. Its small footprint allows designers to optimize board space without compromising on performance. The device operates over a wide input voltage range, accommodating a variety of power sources, and includes features such as power sequencing, which is critical for systems that require specific power-up and power-down procedures.

Additional features of the TPS65053RGER include over-temperature and over-current protection, which safeguard the device and the system against potential damage from abnormal operating conditions. The power management IC also supports a 2.25MHz switching frequency, which reduces the size of external components and helps in achieving a compact power supply design.

For design flexibility, Texas Instruments provides comprehensive support for the TPS65053RGER, including detailed datasheets, reference designs, and evaluation modules. This support ensures that engineers can fully utilize the capabilities of the IC and integrate it seamlessly into their designs.

In summary, the TPS65053RGER is a versatile and efficient solution for power management in portable electronic devices, offering a combination of multiple power rails, high efficiency, and advanced protection features in a compact package.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5793 $55.2755
80+ $1.2959 $103.6720
120+ $1.2554 $150.6480
165+ $1.2149 $200.4585
215+ $1.1744 $252.4960
285+ $1.0529 $300.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess