EN
  • EN
  • DE

TPS650243RHBT

Part No TPS650243RHBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT FOR LI-ION SYS 32-QF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 055750-TPS650243RHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650243RHBT CAD Model

Description

Product Overview: TPS650243RHBT

The TPS650243RHBT is a sophisticated power management integrated circuit (IC) from Texas Instruments designed to cater to the power requirements of multi-core processors and other power-sensitive applications. This highly integrated device is an ideal solution for portable electronics, offering a combination of flexibility, efficiency, and space-saving design.

Key Features

  • Multiple Voltage Rails: It provides three highly efficient, synchronous step-down converters for core voltage, memory, and system power. Additionally, three 200-mA LDO (Low Drop-Out) regulators are available for other peripheral supplies.
  • Programmable Voltage Options: The step-down converters support dynamic voltage scaling, allowing for power optimization based on the processor's load conditions. This ensures energy-efficient operation and extended battery life in portable devices.
  • Integrated Power Sequencing: The TPS650243RHBT includes an integrated power sequence controller, simplifying the design process by managing the power-up and power-down sequences for the IC's outputs.
  • I²C Interface: The device features an I²C compatible interface that provides programmable control over output voltages, operating modes, and status reporting, offering a customizable solution for specific design requirements.
  • Thermal and Overcurrent Protection: Advanced protection features such as overcurrent and thermal shutdown help prevent damage to the IC and the system it powers, ensuring reliable operation under various conditions.

Package and Quality

The TPS650243RHBT comes in a compact 32-pin QFN package, which is highly suited for space-constrained applications. It operates within a temperature range of -40°C to 85°C, making it reliable for use in diverse environments. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting the rigorous standards required for industrial and consumer applications.

Applications

This power management IC is versatile and can be used across a wide range of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and E-Readers
  • Smartphones
  • Portable Media Players
  • Other handheld devices

With its robust feature set and compact design, the TPS650243RHBT from Texas Instruments is a powerful solution for designers looking to enhance the power efficiency and battery life of their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1347 $57.0776
18+ $5.8541 $105.3738
27+ $5.6711 $153.1197
37+ $5.4882 $203.0634
48+ $5.3053 $254.6544
64+ $4.7564 $304.4096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,236 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess