EN
  • EN
  • DE

S9S08SG32E1MTL

Part No S9S08SG32E1MTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28TSSOP / MCU 8-bit S08 CISC 32KB Flash 3.3V/5V Automotive 28-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 793781-S9S08SG32E1MTL
Popularity Medium
Supply and Demand Status Limited
Family Name S9S08SG32
Introduction Date April 12, 2008
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian S9S08SG32E1MTL CAD Model

Description

NXP S9S08SG32E1MTL Microcontroller

The NXP S9S08SG32E1MTL is a versatile and powerful microcontroller that serves as a robust foundation for various embedded systems. Designed with efficiency and performance in mind, this microcontroller is part of NXP's S08 family, known for its high-quality 8-bit MCUs.

Key Features:

  • Core: The device features an HCS08 core, which operates at a maximum frequency of 40 MHz, providing a balance of speed and power consumption.
  • Memory: It boasts 32KB of flash memory, allowing ample space for application code, and 2KB RAM for efficient data processing.
  • Timers: Multiple flexible timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, ensure accurate event measurement and enhanced PWM capability.
  • Communication Interfaces: The MCU includes a rich set of peripherals, such as I2C, SPI, and SCI serial communication modules, facilitating easy integration with other components and peripherals.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 12 channels provides precise analog signal measurement, making it ideal for sensor interfacing.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 5.5V, accommodating a wide array of power supply options and system requirements.
  • Temperature Range: The microcontroller is designed to perform reliably within an industrial temperature range of -40°C to +85°C.
  • Packaging: The S9S08SG32E1MTL comes in a compact 48-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The NXP S9S08SG32E1MTL microcontroller is an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, consumer electronics, automotive modules, and smart sensors. Its robust feature set and flexibility make it particularly well-suited for applications requiring efficient data processing, precise control, and reliable communication.

Whether you're designing a sophisticated industrial automation system or a simple consumer gadget, the S9S08SG32E1MTL provides the performance and features necessary to create a responsive and dependable product.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess