EN
  • EN
  • DE

JANTX1N3018BUR-1

Part No JANTX1N3018BUR-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 1W DO213AB / Zener Diode 8.2 V 1 W ±5% Surface Mount DO-213AB (MELF, LL41)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/115
Package Bulk
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 6.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 175°C
Mounting SMD (SMT)
Package / Case DO-213AB, MELF (Glass)
Supplier Device Package DO-213AB (MELF, LL41)
Base Product Number 1N3018
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1086-16308,1086-16308-MIL
Standard Package 1
Win Source Part Number 1006205-JANTX1N3018BUR-1
Ultra Librarian 3D Model Ultra Librarian JANTX1N3018BUR-1 CAD Model

Description

The JANTX1N3018BUR-1 is a robust and reliable Zener voltage regulator diode designed and manufactured by Microchip Technology. This high-quality electronic component is specifically engineered to meet the stringent requirements of military and aerospace applications, ensuring optimal performance in the most demanding environments.

Key Features

  • Voltage Stability: The JANTX1N3018BUR-1 offers excellent voltage stability, making it an ideal choice for precise voltage regulation tasks.
  • Power Dissipation: With a power dissipation capacity of up to 1W, this device can handle significant levels of power while maintaining its structural integrity and performance.
  • High Reliability: Qualified to the JANTX military standard, this diode ensures high reliability and is suitable for mission-critical applications.
  • Wide Operating Temperature Range: It is capable of operating over a wide temperature range, which makes it versatile for use in various harsh environments.
  • Hermetic Sealing: The diode is hermetically sealed, offering protection against moisture and other environmental factors that could potentially compromise its performance.
  • Lead Forming: The leads of the JANTX1N3018BUR-1 are formed in a way that allows for easy installation into a variety of circuit configurations.

Applications

The JANTX1N3018BUR-1 is suitable for a wide array of applications including but not limited to:

  • Power supply regulation
  • Voltage referencing
  • Over-voltage protection
  • Switching power supplies
  • Industrial and military electronics

Specifications

Parameter Value
Nominal Zener Voltage 5.1V
Test Current 20mA
Maximum Power Dissipation 1W
Operating Temperature Range -65°C to +175°C
Package Type DO-213AA

With its combination of high reliability, durability, and performance, the JANTX1N3018BUR-1 Zener diode is an excellent choice for designers and engineers looking to incorporate a trusted voltage regulation solution into their high-end systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess