EN
  • EN
  • DE

TPS65020RHARG4

Part No TPS65020RHARG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION POWER MGT 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1112492-TPS65020RHARG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65020RHARG4 CAD Model

Description

The TPS65020RHARG4 is a highly integrated power management integrated circuit (IC) from the renowned manufacturer Texas Instruments, designed to cater to the needs of multi-channel power supply systems within portable and handheld devices. This versatile IC is particularly suitable for applications requiring a compact solution with high efficiency and multiple output voltages.

Key Features:

  • Integrated Power Solution: The TPS65020RHARG4 combines several power management functions in one package, including three step-down converters for core voltage, memory, and system power, and two 200-mA low-dropout (LDO) regulators for peripheral devices.
  • High Efficiency: With its step-down converters operating at 2.25MHz, the device ensures high efficiency over a wide load range, making it ideal for battery-powered applications.
  • Dynamic Voltage Scaling: The IC supports dynamic voltage scaling on one of its step-down converters, allowing for optimized power consumption based on system performance requirements.
  • Flexible Power Sequencing: The TPS65020RHARG4 offers programmable power sequencing, which can be critical for systems with multiple supply voltages and sensitive power-up sequences.
  • I2C Compatible Interface: An I2C compatible serial interface enables programming and dynamic control of the device, providing additional flexibility and customization for specific application needs.
  • Over-Temperature Protection: The built-in over-temperature protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Small Footprint: Housed in a compact 40-pin QFN package, the TPS65020RHARG4 saves valuable board space and is ideal for space-constrained applications.

Applications:

The TPS65020RHARG4 is widely used in a variety of portable devices, such as smartphones, tablets, and digital cameras, as well as medical and industrial equipment that require efficient power management. Its ability to provide multiple regulated outputs with a single IC makes it a popular choice for designers looking to streamline their power supply design.

Quality and Reliability:

As with all Texas Instruments products, the TPS65020RHARG4 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. With Texas Instruments' commitment to innovation and quality, this power management IC stands out as a robust and versatile solution for modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3648 $53.4592
10+ $10.9660 $109.6600
15+ $10.6233 $159.3495
20+ $10.2806 $205.6120
26+ $9.9380 $258.3880
34+ $8.9099 $302.9366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess